Texas Instruments High-Performance Analog Board Mount LED Drivers - TLC5948DBQR TLC5948DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 796931-TLC5948DBQR Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Applications: Signage Mounting: SMD Voltage - Output: 10V Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Part Status: Obsolete(EOL) Family Name: TLC5948 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP/QSOP Voltage Supply MAX: 5.5V Output Current per Channel: 60mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TC62D722CFNG(EL,H); TC62D722CFNG(EL,BH; TC62D722CFNG; STAP16DPS05XTTR; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796931-TLC5948DBQR Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Applications: Signage Mounting: SMD Voltage - Output: 10V Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Part Status: Obsolete(EOL) Family Name: TLC5948 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP/QSOP Voltage Supply MAX: 5.5V Output Current per Channel: 60mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TC62D722CFNG(EL,H); TC62D722CFNG(EL,BH; TC62D722CFNG; STAP16DPS05XTTR; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - TLC5948DBQR - 796931-TLC5948DBQR - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TLC5948DBQR
796931-TLC5948DBQR
Board Mount LED Drivers - TLC5948DBQR 796931-TLC5948DBQR
Manufacturer: Texas Instruments Win Source Part Number: 796931-TLC5948DBQR Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Applications: Signage Mounting: SMD Voltage - Output: 10V Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Part Status: Obsolete(EOL) Family Name: TLC5948 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP/QSOP Voltage Supply MAX: 5.5V Output Current per Channel: 60mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TC62D722CFNG(EL,H); TC62D722CFNG(EL,BH; TC62D722CFNG; STAP16DPS05XTTR; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796931-TLC5948DBQR
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: Signage
Mounting: SMD
Voltage - Output: 10V
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Part Status: Obsolete(EOL)
Family Name: TLC5948
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP/QSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 60mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TC62D722CFNG(EL,H); TC62D722CFNG(EL,BH; TC62D722CFNG; STAP16DPS05XTTR;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 296-29717-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-29717-2-ND
LED Drivers 296-29717-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 24-SSOP

LED Driver IC 16 Output Linear Shift Register Dimming 60mA 24-SSOP

Buy Now Datasheet
PMIC - LED Drivers - TLC5948DBQR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5948DBQR
PMIC - LED Drivers TLC5948DBQR
IC LED DRIVER LINEAR 60MA 24SSOP

IC LED DRIVER LINEAR 60MA 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5948DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5948DBQR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5948DBQR
IC LED DRIVER LINEAR 60MA 24SSOP

IC LED DRIVER LINEAR 60MA 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 796931-TLC5948DBQR 296-29717-2-ND TLC5948DBQR TLC5948DBQR
Product Name Board Mount LED Drivers - TLC5948DBQR LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Infotainment Led Driver - A8502KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - LED Drivers - LM3500TL-16 - Lingto Electronic Limited
Specs
Output Current 400 milliamps
View Details
LED Driver ICs - 1658539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1.2 watts
View Details
LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details