Texas Instruments TPS61183 WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming TPS61183RTJT

Description
WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming 20-QFN -40 to 85
Request a Quote Datasheet
Description
WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming 20-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61183 WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming - TPS61183RTJT - Texas Instruments
Dallas, TX, United States
TPS61183 WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming
TPS61183RTJT
TPS61183 WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming TPS61183RTJT
WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming 20-QFN -40 to 85

WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming 20-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
QFN LED Driver IC
137-TPS61183RTJT
QFN LED Driver IC 137-TPS61183RTJT
WLED driver for notebooks with PWM interface and programmable PWM dimming 20-QFN -40 to 85 Product overview: TPS61183RTJT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61183RTJT can be used for catalog matching and distributor lookup.

WLED driver for notebooks with PWM interface and programmable PWM dimming 20-QFN -40 to 85 Product overview: TPS61183RTJT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61183RTJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61183RTJT - 1112243-TPS61183RTJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61183RTJT
1112243-TPS61183RTJT
PMIC - PMIC - LED Drivers - TPS61183RTJT 1112243-TPS61183RTJT
Manufacturer: Texas Instruments Win Source Part Number: 1112243-TPS61183RTJT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 300kHz to 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 4.5V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112243-TPS61183RTJT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 300kHz to 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-TPS61183RTJTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 20-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 20-QFN (4x4)

Buy Now Datasheet
LED Drivers - 296-TPS61183RTJTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 20-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61183RTJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61183RTJT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61183RTJT
IC LED DRVR RGLTR PWM 30MA 20QFN

IC LED DRVR RGLTR PWM 30MA 20QFN

Supplier's Site
PMIC - LED Drivers - TPS61183RTJT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61183RTJT
PMIC - LED Drivers TPS61183RTJT
IC LED DRVR RGLTR DIM 30MA 20QFN

IC LED DRVR RGLTR DIM 30MA 20QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61183RTJT 137-TPS61183RTJT 1112243-TPS61183RTJT 296-TPS61183RTJTCT-ND TPS61183RTJT TPS61183RTJT
Product Name TPS61183 WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming QFN LED Driver IC PMIC - PMIC - LED Drivers - TPS61183RTJT LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 24 volts 4.5 volts 4.5 to 24 volts 4.5 to 24 volts
Output Voltage 5 to 40 volts 38 volts 38 volts 38 volts
Efficiency 94 %
Number of Channels 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products