Texas Instruments Board Mount LED Drivers - TPS61195EVM-460 TPS61195EVM-460

Description
Manufacturer: Texas Instruments Win Source Part Number: 798036-TPS61195EVM-4 60 Features: Backlight Voltage - Output: 32V Voltage - Input: 4 V ~ 24 V Supplied Contents: Board(s) Utilized IC / Part: TPS61195 Family Name: TPS61195 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 160mA Alternative Parts (Cross-Reference): LP8861-Q1EVM; LP8862-Q1EVM; TPS61193-Q1EVM; LP8860-Q1EVM; Introduction Date: May 14, 2010 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798036-TPS61195EVM-4 60 Features: Backlight Voltage - Output: 32V Voltage - Input: 4 V ~ 24 V Supplied Contents: Board(s) Utilized IC / Part: TPS61195 Family Name: TPS61195 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 160mA Alternative Parts (Cross-Reference): LP8861-Q1EVM; LP8862-Q1EVM; TPS61193-Q1EVM; LP8860-Q1EVM; Introduction Date: May 14, 2010 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - TPS61195EVM-460 - 798036-TPS61195EVM-460 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TPS61195EVM-460
798036-TPS61195EVM-460
Board Mount LED Drivers - TPS61195EVM-460 798036-TPS61195EVM-460
Manufacturer: Texas Instruments Win Source Part Number: 798036-TPS61195EVM-4 60 Features: Backlight Voltage - Output: 32V Voltage - Input: 4 V ~ 24 V Supplied Contents: Board(s) Utilized IC / Part: TPS61195 Family Name: TPS61195 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 160mA Alternative Parts (Cross-Reference): LP8861-Q1EVM; LP8862-Q1EVM; TPS61193-Q1EVM; LP8860-Q1EVM; Introduction Date: May 14, 2010 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798036-TPS61195EVM-460
Features: Backlight
Voltage - Output: 32V
Voltage - Input: 4 V ~ 24 V
Supplied Contents: Board(s)
Utilized IC / Part: TPS61195
Family Name: TPS61195
Outputs and Type: 8, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 160mA
Alternative Parts (Cross-Reference): LP8861-Q1EVM; LP8862-Q1EVM; TPS61193-Q1EVM; LP8860-Q1EVM;
Introduction Date: May 14, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 798036-TPS61195EVM-460
Product Name Board Mount LED Drivers - TPS61195EVM-460
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3429-Q1 N-Channel Controller for Constant Current LED Drivers - LM3429Q1MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
6 suppliers
Linear Current Regulator And Controller For Auto LED Arrays - A6284KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1727-2253-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
6 suppliers