White LED Driver w/ Integrated Power Diode and Fast Burst Dimming Mode 10-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055691-TPS61166DSKT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SON (2.5x2.5)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
White LED Driver IC, 1.1A, 17V Out, 1.4MHz, Boost, 10-SON Product overview: TPS61166DSKT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.1A, 17V, 1.4MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.1A, 17V, 1.4MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61166DSKT can be used for catalog matching and distributor lookup.
TPS61166 White LED Driver w/ Integrated Power Diode and Fast Burst Dimming Mode
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) 10-SON (2.5x2.5)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) 10-SON (2.5x2.5)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) 10-SON (2.5x2.5)
IC LED DRVR RGLTR DIM 1.1A 10SON
IC LED DRVR RGLTR PWM 1.1A 10SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61166DSKT | 055691-TPS61166DSKT | 137-TPS61166DSKT | TPS61166DSKT | 296-25246-6-ND | TPS61166DSKT | TPS61166DSKT |
| Product Name | TPS61166 White LED Driver w/ Integrated Power Diode and Fast Burst Dimming Mode | PMIC - PMIC - LED Drivers - TPS61166DSKT | Boost 1.1A 17V 1.4MHz LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 10 volts | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | |||
| Output Voltage | 2.5 to 17 volts | 17 volts | 17 volts | 17 volts | |||
| Number of Channels | 1 # | 1 # |