The TPS92210DR is a natural power factor correction LED lighting driver controller in an 8-pin SOIC package, designed for TRIAC-dimmable and residential LED lighting applications. It operates with a junction temperature range of -40°C to 125°C and features a cascoded MOSFET configuration with integrated current control, discontinuous conduction mode operation, open-LED detection, and overcurrent and overvoltage protection. The device supports valley switching for high efficiency and low EMI. It is supplied in a tape-and-reel format with a 2500-piece quantity per reel.
Constant-On Time Driver Controller with Cascoded MOSFET for LED Lighting 8-SOIC -40 to 125
LED Driver 10000uA Supply Current 8-Pin SOIC T/R Product overview: TPS92210DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92210DR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 090869-TPS92210DR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 9V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFL TRIAC 8SOIC
IC LED DRIVER OFFL DIM 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92210DR | 137-TPS92210DR | 296-25782-2-ND | 090869-TPS92210DR | TPS92210DR | TPS92210DR |
| Product Name | TPS92210 Constant-On Time Driver Controller with Cascoded MOSFET for LED Lighting | 10000uA SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TPS92210DR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 9 to 20 volts | 9 to 20 volts | 9 volts | 9 to 20 volts | ||
| Output Voltage | 9 to 60 volts |