Low Dropout, Two-Bank LED Driver with PWM Brightness Control 9-DSBGA -40 to 85
LED Driver IC 4 Output Linear PWM Dimming 25mA 9-DSBGA
Low Dropout, Two-Bank LED driver with PWM brightness control with 10mA/ch 9-DSBGA -40 to 85 Product overview: TPS75100YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS75100YFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900960-TPS75100YFFR
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: LED Driver IC 4 Output Linear - PWM Dimming 25mA 9-DSBGA
Package: 9-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS75100
Categories: Integrated Circuits (ICs)
Case / Package: 9-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS75100YFFR-ND, 296-52087-6, 296-52087-1, 296-52087-2
LED Lighting Drivers LDO 2-Bank LED Dvr w/ PWM Bright Cntrl
IC LED DRVR LIN PWM 25MA 9DSBGA
IC LED DRVR LIN DIM 25MA 9DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS75100YFFR | 296-52087-2-ND | 137-TPS75100YFFR | 900960-TPS75100YFFR | TPS75100YFFR | TPS75100YFFR | TPS75100YFFR |
| Product Name | TPS75100 Low Dropout, Two-Bank LED Driver with PWM Brightness Control | LED Drivers | 10mA LED Driver IC | PMIC - PMIC - LED Drivers - TPS75100YFFR | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Efficiency | 87 % | ||||||
| Package Type | DSBGA,SON | 9-DSBGA |