The TLC5941PWPR is a 16-channel LED driver designed for constant-current sinking applications, capable of driving up to 80 mA per channel. It features 12-bit grayscale PWM control, allowing for 4096 brightness levels, and includes 6-bit dot correction for adjusting brightness variations between channels. The device operates with a supply voltage of 3.0 V to 5.5 V and can handle LED power supply voltages up to 17 V. It utilizes a serial data interface with a data transfer rate of 30 MHz, facilitating efficient communication. The TLC5941PWPR also incorporates error detection features, including LED open detection and a thermal error flag, enhancing reliability in applications such as monocolor, multicolor, and full-color LED displays, as well as LED signboards and backlighting. The operating temperature range is from -40°C to 85°C, making it suitable for various environmental conditions.
16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP
16-Ch LED Driver, 17V Out, 80mA/Ch, 30MHz, 5.5V, HTSSOP Product overview: TLC5941PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 80mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 80mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5941PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144796-TLC5941PWPR
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5941PWPR
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): TB62718AF(NICHIA); STP16CP596B1R; TB62718AF;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 28-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 28-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 28-HTSSOP
IC LED DRVR LINEAR 80MA 28HTSSOP
IC LED DRIVER LIN 80MA 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5941PWPR | 137-TLC5941PWPR | 144796-TLC5941PWPR | 296-39246-2-ND | TLC5941PWPR | TLC5941PWPR |
| Product Name | TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control | 17V 80mA 30MHz HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5941PWPR | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP,PDIP,VQFN | 28-HTSSOP | ||||
| Features | RoHS Compliant | RoHS Compliant |