16 Channel Constant Current LED Driver with Pre-Charge FET 24-SSOP -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269137-TLC59283DBQ
Packaging: Tube
Type: Linear
Mounting Style: SMD
Voltage - Output: 10V
Frequency: 35MHz
Current - Output / Channel: 45mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP/QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: TLC59283
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
16 channel constant current LED driver with pre-charge FET 24-SSOP -40 to 85 Product overview: TLC59283DBQ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59283DBQ can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 45MA 24SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59283DBQ | TLC59283DBQ-ND | 1269137-TLC59283DBQ | 137-TLC59283DBQ | TLC59283DBQ |
| Product Name | TLC59283 16 Channel Constant Current LED Driver with Pre-Charge FET | LED Drivers | Electronic Wholesale - TLC59283DBQ | SSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 16 # | 16 # | |||
| Package Type | SSOP,VQFN | ||||
| Features | RoHS Compliant | RoHS Compliant |