Texas Instruments TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection TLC5955DCAR

Description
48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-HTSSOP -40 to 85
Request a Quote Datasheet
Description
48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection - TLC5955DCAR - Texas Instruments
Dallas, TX, United States
TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection
TLC5955DCAR
TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection TLC5955DCAR
48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-HTSSOP -40 to 85

48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5955DCAR - 1269180-TLC5955DCAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5955DCAR
1269180-TLC5955DCAR
PMIC - PMIC - LED Drivers - TLC5955DCAR 1269180-TLC5955DCAR
Manufacturer: Texas Instruments Win Source Part Number: 1269180-TLC5955DCAR Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Applications: Signage Mounting: SMD Voltage - Output: 10V Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 48 Dimming: Analog Family Name: TLC5955 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-HTSSOP Voltage Supply MAX: 5.5V Output Current per Channel: 30mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3595EUHH#TRPBF; LT3595EUHH#PBF; TLC5955RTQR; Introduction Date: March 17, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1269180-TLC5955DCAR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Applications: Signage
Mounting: SMD
Voltage - Output: 10V
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 48
Dimming: Analog
Family Name: TLC5955
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LT3595EUHH#TRPBF; LT3595EUHH#PBF; TLC5955RTQR;
Introduction Date: March 17, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-41090-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-41090-1-ND
LED Drivers 296-41090-1-ND
LED Driver IC 48 Output Linear Shift Register Analog Dimming 30mA 56-HTSSOP

LED Driver IC 48 Output Linear Shift Register Analog Dimming 30mA 56-HTSSOP

Buy Now Datasheet
LED Drivers - 296-41090-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-41090-2-ND
LED Drivers 296-41090-2-ND
LED Driver IC 48 Output Linear Shift Register Analog Dimming 30mA 56-HTSSOP

LED Driver IC 48 Output Linear Shift Register Analog Dimming 30mA 56-HTSSOP

Buy Now Datasheet
LED Drivers - 296-41090-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-41090-6-ND
LED Drivers 296-41090-6-ND
LED Driver IC 48 Output Linear Shift Register Analog Dimming 30mA 56-HTSSOP

LED Driver IC 48 Output Linear Shift Register Analog Dimming 30mA 56-HTSSOP

Buy Now Datasheet
PMIC - LED Drivers - TLC5955DCAR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5955DCAR
PMIC - LED Drivers TLC5955DCAR
IC PWM LED DVR 48CH 56HTSSOP

IC PWM LED DVR 48CH 56HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5955DCAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5955DCAR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5955DCAR
IC LED DRV LIN ANALOG 56HTSSOP

IC LED DRV LIN ANALOG 56HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5955DCAR 1269180-TLC5955DCAR 296-41090-1-ND TLC5955DCAR TLC5955DCAR
Product Name TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection PMIC - PMIC - LED Drivers - TLC5955DCAR LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 48 #
Package Type HTSSOP,QFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q1MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers