7-Ch 230mA 6.5V 750kHz DC/DC Boost Controller, QFN Product overview: TPS60250RTET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 6.5V, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 6.5V, 750kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60250RTET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798017-TPS60250RTET
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 6.5V
Frequency: 750kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: I2C
Family Name: TPS60250
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WQFN (3x3)
Voltage Supply MAX: 6V
Output Current per Channel: 230mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): CAT3636HV3-T2; NCP5890MUTXG; SP7680ER1-L; BD6083GUL-E2;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)
IC LED DRIVER RGLTR DIM 16WQFN
IC LED DRV RGLTR I2C 16WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS60250RTET | 798017-TPS60250RTET | 296-TPS60250RTETCT-ND | TPS60250RTET | TPS60250RTET |
| Product Name | Boost 230mA 6.5V 750kHz LED Driver IC | Board Mount LED Drivers - TPS60250RTET | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 6.5 volts | 6.5 volts | 6.5 volts | ||
| Number of Channels | 7 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 6 volts | 3 to 6 volts |