Automotive Catalog 16-Bit Constant-Current LED Sink Driver 24-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269131-TLC5927QPWPR
Packaging: Tape and Reel
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 17V
Frequency: 30MHz
Current - Output / Channel: 120mA
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: TLC5927
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
Automotive 16-bit constant-current LED sink driver with Vled Short detection 24-HTSSOP -40 to 125 Product overview: TLC5927QPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 16-bit, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5927QPWPRQ1 can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP
IC LED DRVR LIN 120MA 24HTSSOP
IC LED DRIVER LIN 120MA 24HTSSOP
LED Lighting Drivers AC 16B Constant-Crnt
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5927QPWPRQ1 | 1269131-TLC5927QPWPRQ1 | 137-TLC5927QPWPRQ1 | 296-TLC5927QPWPRQ1TR-ND | TLC5927QPWPRQ1 | TLC5927QPWPRQ1 | TLC5927QPWPRQ1 |
| Product Name | TLC5927-Q1 Automotive Catalog 16-Bit Constant-Current LED Sink Driver | PMIC - PMIC - LED Drivers - TLC5927QPWPRQ1 | Automotive 16-bit HTSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP | ||||||
| Features | RoHS Compliant | RoHS Compliant |