48 Channel, 16 Bit ES-PWM, LED Driver with Pre-Charge FET, LED Open Detection and 48k Bit Memory 56-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 811513-TLC5958RTQT
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 10V
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 48
Voltage - Supply (Min): 3V
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V
Part Number Series: TLC5958
LED Driver IC 48 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
LED Driver IC 48 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
48 channel, 16 bit ES-PWM, LED driver with pre-charge FET, LED open detection and 48k bit memory 56-QFN -40 to 85 Product overview: TLC5958RTQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 bit, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, 16 bit, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5958RTQT can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 25MA 56QFN
IC LED DRIVER LINEAR 25MA 56QFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5958RTQT | 811513-TLC5958RTQT | 296-39584-2-ND | 137-TLC5958RTQT | TLC5958RTQT | TLC5958RTQT |
| Product Name | TLC5958 48 Channel, 16 Bit ES-PWM, LED Driver with Pre-Charge FET, LED Open Detection and 48k Bit Memory | PMIC - PMIC - LED Drivers - TLC5958RTQT | LED Drivers | 16-bit 16 bit QFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 48 # | 48 # | ||||
| Package Type | QFN | |||||
| Features | RoHS Compliant | RoHS Compliant |