16-Bit Constant-Current LED Sink Driver 24-SSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269127-TLC5927IDBQR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: Signage
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5927
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP/QSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): STP16DPP05PTR; STP16CPP05PTR; STP16CPS05PTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SSOP
16-Ch LED Driver, 120mA, 30MHz, 5.5V, SSOP Product overview: TLC5927IDBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz, 5.5V, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, 5.5V, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5927IDBQR can be used for catalog matching and distributor lookup.
LED DRIVER, CONSTANT CURRENT, SSOP24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
IC LED DRVR LINEAR 120MA 24SSOP
IC LED DRIVER LIN 120MA 24SSOP
LED Lighting Drivers 16B Constant-Crnt LED Sink Drvr
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5927IDBQR | 1269127-TLC5927IDBQR | 296-24762-6-ND | 137-TLC5927IDBQR | 28AH5387 | TLC5927IDBQR | TLC5927IDBQR | TLC5927IDBQR |
| Product Name | TLC5927 16-Bit Constant-Current LED Sink Driver | PMIC - PMIC - LED Drivers - TLC5927IDBQR | LED Drivers | 120mA 30MHz 5.5V SSOP LED Driver IC | Led Driver, Constant Current, Ssop24; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | ||||||
| Package Type | HTSSOP,SOIC,SSOP | |||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |