Texas Instruments TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness TLC5951RHAT

Description
24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 40-VQFN -40 to 85
Request a Quote Datasheet
Description
24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness - TLC5951RHAT - Texas Instruments
Dallas, TX, United States
TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness
TLC5951RHAT
TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness TLC5951RHAT
24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 40-VQFN -40 to 85

24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 40-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit VQFN LED Driver IC
137-TLC5951RHAT
8-bit VQFN LED Driver IC 137-TLC5951RHAT
24-ch 12-bit PWM LED driver w/7-bit dot correction 8-bit global brightness 40-VQFN -40 to 85 Product overview: TLC5951RHAT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5951RHAT can be used for catalog matching and distributor lookup.

24-ch 12-bit PWM LED driver w/7-bit dot correction 8-bit global brightness 40-VQFN -40 to 85 Product overview: TLC5951RHAT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5951RHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-TLC5951RHATTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

Buy Now Datasheet
LED Drivers - 296-TLC5951RHATCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253375-TLC5951RHAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253375-TLC5951RHAT
Integrated Circuits (ICs) - PMIC - LED Drivers 1253375-TLC5951RHAT
Win Source Part Number: 1253375-TLC5951RHAT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: Signage Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 15V Frequency: 30MHz Current - Output / Channel: 40mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 24 Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLC5951RHATCT,29 6-TLC5951RHATTR,296- TLC5951RHATDKR,TLC59 51RHAT Base Product Number: TLC5951

Win Source Part Number: 1253375-TLC5951RHAT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Signage
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 15V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLC5951RHATCT,296-TLC5951RHATTR,296-TLC5951RHATDKR,TLC5951RHAT
Base Product Number: TLC5951

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5951RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5951RHAT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5951RHAT
IC LED DRIVER LINEAR 40MA 40VQFN

IC LED DRIVER LINEAR 40MA 40VQFN

Supplier's Site
PMIC - LED Drivers - TLC5951RHAT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5951RHAT
PMIC - LED Drivers TLC5951RHAT
IC LED DRIVER LINEAR 40MA 40VQFN

IC LED DRIVER LINEAR 40MA 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC5951RHAT
LED Lighting Drivers TLC5951RHAT
LED Lighting Drivers 24Ch,12B PWM LED Driver

LED Lighting Drivers 24Ch,12B PWM LED Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5951RHAT 137-TLC5951RHAT 296-TLC5951RHATTR-ND 1253375-TLC5951RHAT TLC5951RHAT TLC5951RHAT TLC5951RHAT
Product Name TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 8-bit VQFN LED Driver IC LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 24 # 24 #
Package Type HTSSOP,VQFN 40-VFQFN Exposed Pad
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XQMF/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - LM3414HVMRX - 83438-LM3414HVMRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Current 1000 milliamps
View Details
2 suppliers