Low Dropout, Two-Bank LED Driver with PWM Brightness Control 9-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1113036-TPS75103YFFT
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 9-DSBGA (1.2x1.3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TPS75103 Low-dropout, two-bank LED driver with PWM brightness control
LED Driver IC 4 Output Linear PWM Dimming 25mA 9-DSBGA
LED Driver IC 4 Output Linear PWM Dimming 25mA 9-DSBGA
LED Driver IC 4 Output Linear PWM Dimming 25mA 9-DSBGA
low-dropout, two-bank LED driver with PWM brightness control 9-DSBGA -40 to 85 Product overview: TPS75103YFFT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS75103YFFT can be used for catalog matching and distributor lookup.
IC LED DRVR LIN PWM 25MA 9DSBGA
IC LED DRVR LIN DIM 25MA 9DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS75103YFFT | 1113036-TPS75103YFFT | TPS75103YFFT | 296-TPS75103YFFTTR-ND | 137-TPS75103YFFT | TPS75103YFFT | TPS75103YFFT |
| Product Name | TPS75103 Low Dropout, Two-Bank LED Driver with PWM Brightness Control | PMIC - PMIC - LED Drivers - TPS75103YFFT | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 0.5000 to 3.6 volts | 3.6 volts | |||||
| Efficiency | 87 % | ||||||
| Package Type | DSBGA | 9-DSBGA (1.2x1.3) |