Texas Instruments Boost 1.2A 2.2MHz 6V LED Driver IC TPS61050DRCTG4

Description
LED Driver IC, Boost, 1.2A, 2.2MHz, VSON, 2.5-6V Product overview: TPS61050DRCTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 2.2MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 2.2MHz, 6V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TPS61050DRCTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver IC, Boost, 1.2A, 2.2MHz, VSON, 2.5-6V Product overview: TPS61050DRCTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 2.2MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 2.2MHz, 6V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TPS61050DRCTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 1.2A 2.2MHz 6V LED Driver IC
745-TPS61050DRCTG4
Boost 1.2A 2.2MHz 6V LED Driver IC 745-TPS61050DRCTG4
LED Driver IC, Boost, 1.2A, 2.2MHz, VSON, 2.5-6V Product overview: TPS61050DRCTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 2.2MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 2.2MHz, 6V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TPS61050DRCTG4 can be used for catalog matching and distributor lookup.

LED Driver IC, Boost, 1.2A, 2.2MHz, VSON, 2.5-6V Product overview: TPS61050DRCTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 2.2MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 2.2MHz, 6V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TPS61050DRCTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - TPS61050DRCTG4 - 213388-TPS61050DRCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61050DRCTG4
213388-TPS61050DRCTG4
PMIC - PMIC - LED Drivers - TPS61050DRCTG4 213388-TPS61050DRCTG4
Manufacturer: Texas Instruments Win Source Part Number: 213388-TPS61050DRCTG 4 Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.2A (Flash) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213388-TPS61050DRCTG4
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 745-TPS61050DRCTG4 213388-TPS61050DRCTG4
Product Name Boost 1.2A 2.2MHz 6V LED Driver IC PMIC - PMIC - LED Drivers - TPS61050DRCTG4
Output Voltage 5.5 volts 5.5 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3429-Q1 N-Channel Controller for Constant Current LED Drivers - LM3429Q1MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
6 suppliers
TSSOP LED Driver IC - 137-A6282ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 12 volts
Number of Channels 16 #
View Details
6 suppliers
LED Drivers - TLD2326ELXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
6 suppliers
LED Drivers - 285401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 120 watts
Features RoHS Compliant
View Details