Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85
2x 27V 23mA Boost Converter IC, 1.5MHz, 6V In, VSON Product overview: TPS61140DRCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 27V, 23mA, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 27V, 23mA, 1.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61140DRCR can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 034271-TPS61140DRCR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 27V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 35MA 10VSON
LED Lighting Drivers Dual 700mA Switch 1.2MHz Boost Cnvrtr
IC LED DRIVER RGLTR DIM 10VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61140DRCR | 137-TPS61140DRCR | 296-21159-2-ND | 034271-TPS61140DRCR | TPS61140DRCR | TPS61140DRCR | TPS61140DRCR |
| Product Name | TPS61140 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver | Boost 27V 23mA 1.5MHz LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TPS61140DRCR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 6 volts | 2.5 to 6 volts | 2.5 volts | 2.5 to 6 volts | |||
| Output Voltage | 2.5 to 27 volts | 27 volts | 27 volts | 27 volts | |||
| Efficiency | 85 % | ||||||
| Number of Channels | 2 # | 2 # |