WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming 20-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112242-TPS61183RTJR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 300kHz to 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 20-QFN (4x4)
TPS61183 WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming
WLED driver for notebooks with PWM interface and programmable PWM dimming 20-QFN -40 to 85 Product overview: TPS61183RTJR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61183RTJR can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 30MA 20QFN
IC LED DRVR RGLTR DIM 30MA 20QFN
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61183RTJR | 1112242-TPS61183RTJR | 296-38819-2-ND | TPS61183RTJR | 137-TPS61183RTJR | TPS61183RTJR | TPS61183RTJR |
| Product Name | TPS61183 WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming | PMIC - PMIC - LED Drivers - TPS61183RTJR | LED Drivers | QFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 24 volts | 4.5 volts | 4.5 to 24 volts | 4.5 to 24 volts | |||
| Output Voltage | 5 to 40 volts | 38 volts | 38 volts | 38 volts | |||
| Efficiency | 94 % | ||||||
| Number of Channels | 6 # | 6 # |