16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed 28-HTSSOP -40 to 85
LED Driver, 16-Segment, PDSO28
16-Ch PWM LED Driver, 12-bit, 40mA, 5.5V, HTSSOP Product overview: TLC59461PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 5.5V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 5.5V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59461PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056224-TLC59461PWPR
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 28-HTSSOP
IC LED DRVR LINEAR 40MA 28HTSSOP
IC LED DRIVER LIN 40MA 28HTSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59461PWPR | TLC59461PWPR | 137-TLC59461PWPR | 056224-TLC59461PWPR | TLC59461PWPR-ND | TLC59461PWPR | TLC59461PWPR |
| Product Name | TLC59461 16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed | 40mA 5.5V HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC59461PWPR | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP | 28-HTSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant |