16 Channel Constant Current LED Driver with Pre-Charge FET 24-VQFN -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 032717-TLC59283RGER
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59283
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 45mA
Alternative Parts (Cross-Reference): PA5026QN; MAX3967ETG; MAX3967ETG+T; PCA9531PW,118;
Introduction Date: June 14, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
16 channel constant current LED driver with pre-charge FET 24-VQFN -40 to 85 Product overview: TLC59283RGER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59283RGER can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 45MA 24VQFN
IC LED DRIVER LINEAR 45MA 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59283RGER | 296-34808-1-ND | 032717-TLC59283RGER | 137-TLC59283RGER | TLC59283RGER | TLC59283RGER |
| Product Name | TLC59283 16 Channel Constant Current LED Driver with Pre-Charge FET | LED Drivers | PMIC - PMIC - LED Drivers - TLC59283RGER | VQFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | SSOP,VQFN | 24-VQFN (4x4) | ||||
| Features | RoHS Compliant | RoHS Compliant |