LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA 8-SO PowerPad
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA 8-SO PowerPad
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA 8-SO PowerPad
500mA 30W Anode Capable constant current buck LED Dvr 8-SO PowerPAD -40 to 125 Product overview: TPS92511DDAR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA, 30W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 500mA, 30W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92511DDAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 849275-TPS92511DDAR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: TPS92511
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-41001-1-ND, TPS92511DDAR-ND, 296-41001-6, 296-41001-2, 296-41001-1, -TPS92511DDAR-NDR
IC LED DRV RGLTR PWM 8SOPWRPAD
IC LED DRVR RGLTR DIM 500MA 8SO
500kHz Step-down 1 DC-DCVoltage Stabilizer 500mA 4.5V~65V SO-8-EP LED Drivers ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-41001-1-ND | 137-TPS92511DDAR | 849275-TPS92511DDAR | TPS92511DDAR | TPS92511DDAR | TPS92511DDAR |
| Product Name | LED Drivers | Buck 500mA 30W LED Driver IC | PMIC - PMIC - LED Drivers - TPS92511DDAR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 65 volts | 4.5 to 65 volts | 4.5 to 65 volts | |||
| Output Current | 500 milliamps | 500 milliamps | 500 milliamps |