16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay 28-HTSSOP -40 to 85
LED Driver, 16-Segment, PDSO28
16-channel LED driver w/dot correction & grayscale PWM control & no delay 28-HTSSOP -40 to 85 Product overview: TLC5945PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5945PWP can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1108426-TLC5945PWP
Packaging: Tube/Rail
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC LED DRIVER LIN 80MA 28HTSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5945PWP | TLC5945PWP | 137-TLC5945PWP | 296-34380-5-ND | 1108426-TLC5945PWP | TLC5945PWP |
| Product Name | TLC5945 16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay | HTSSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC5945PWP | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP,VQFN | 28-HTSSOP | ||||
| Features | RoHS Compliant | RoHS Compliant |