7-Channel, High Efficiency 175-mA Charge Pump for White LED Backlight 16-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034210-TPS60255RTET
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 750kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: Single-Wire
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA, 80mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) Single-Wire Dimming 25mA, 80mA 16-WQFN (3x3)
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) Single-Wire Dimming 25mA, 80mA 16-WQFN (3x3)
7-Ch 230mA Boost DC/DC Controller, 6.6V Out, 875kHz, QFN Product overview: TPS60255RTET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 6.6V, 875kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 6.6V, 875kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60255RTET can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR SGL WR 16WQFN
IC LED DRIVER RGLTR DIM 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS60255RTET | 034210-TPS60255RTET | 296-TPS60255RTETTR-ND | 137-TPS60255RTET | TPS60255RTET | TPS60255RTET |
| Product Name | TPS60255 7-Channel, High Efficiency 175-mA Charge Pump for White LED Backlight | PMIC - PMIC - LED Drivers - TPS60255RTET | LED Drivers | Boost 230mA 6.6V 875kHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 6 volts | 2.7 volts | 2.7 to 6 volts | 2.7 to 6 volts | ||
| Output Voltage | 6.5 volts | 6.6 volts | ||||
| Efficiency | 93 % | |||||
| Package Type | WQFN | 16-WQFN (3x3) |