Manufacturer: Texas Instruments
Win Source Part Number: 1269157-TLC5943RHBR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5943
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6973ATJ+; AW9523BTQR;
Introduction Date: November 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
16-Ch LED Driver, 17V Out, 50mA, 30MHz, VQFN EP Product overview: TLC5943RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 50mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 50mA, 30MHz, VQFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5943RHBR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 32-VQFN (5x5)
LED Driver, 16-Segment, PQCC32
IC LED DRIVER LINEAR 50MA 32VQFN
IC LED DRIVER LINEAR 50MA 32VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1269157-TLC5943RHBR | 745-TLC5943RHBR | 296-23091-2-ND | TLC5943RHBR | TLC5943RHBR | TLC5943RHBR |
| Product Name | PMIC - PMIC - LED Drivers - TLC5943RHBR | 17V 50mA 30MHz VQFN LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 17 volts | 17 volts | 17 volts | |||
| Number of Channels | 16 # |