General Purpose PWM Controller with 15V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105
General-purpose PWM controller with 15V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105 Product overview: TPS92002DGKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92002DGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143823-TPS92002DGKR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 100kHz
Topology: Flyback, Step-Down (Buck)
Number of Outputs: 1
Dimming: Triac
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 21V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC LED DRIVER OFFL TRIAC 8VSSOP
LED Lighting Drivers Gen Pur LED Lighting PWM Controller
IC LED DRIVER OFFL DIM 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92002DGKR | 137-TPS92002DGKR | 143823-TPS92002DGKR | TPS92002DGKR | TPS92002DGKR | TPS92002DGKR |
| Product Name | TPS92002 General Purpose PWM Controller with 15V Turn-on Threshold for LED Lighting | 15V LED Driver IC | PMIC - PMIC - LED Drivers - TPS92002DGKR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 16 to 21 volts | ? to 21 volts | ||||
| Output Voltage | 9 to 60 volts | 5 volts | 5 volts |