Switch-Controlled, Direct Drive, Linear Controller for Offline LED Drivers 13-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1273721-TPS92410DR
Packaging: Tape and Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Internal Switch(s): No
Dimming: Analog, TRIAC
Categories: Integrated Circuits
Supplier Device Package: 13-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC , 13 Leads
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 9.5V
Voltage - Supply (Maximum): 450V
LED Driver IC 1 Output AC DC Offline Switcher Analog, TRIAC Dimming 13-SOIC
IC LED DRIVER OFFL TRIAC 13SOIC
IC LED DRIVER OFFL TRIAC 13SOIC
Switch-controlled, direct drive, linear controller for offline LED drivers 13-SOIC -40 to 150 Product overview: TPS92410DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92410DR can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFLINE DIM 13SOIC
IC LED DRIVER OFFL TRIAC 13SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92410DR | 1273721-TPS92410DR | 296-TPS92410DRTR-ND | 137-TPS92410DR | TPS92410DR | TPS92410DR |
| Product Name | TPS92410 Switch-Controlled, Direct Drive, Linear Controller for Offline LED Drivers | PMIC - PMIC - LED Drivers - TPS92410DR | LED Drivers | SOIC LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 9.5 to 450 volts | 9.5 to 450 volts | 9.5 to 450 volts | |||
| Output Voltage | 30 to 450 volts |