The TPS61195 is an 8-channel white LED driver for LCD backlighting with PWM and SMBus control, supporting up to 96 LEDs. It features an integrated 2.5A/50V MOSFET, programmable switching frequency from 600kHz to 1MHz, and 30mA current sinks with 1% matching. The device operates from 4.5V to 21V and includes adaptive boost output, overvoltage, overcurrent, and thermal protection. It is packaged in a 4mm × 4mm 28-pin WQFN and supports operation from -40°C to 85°C.
96 LED, 8-Channel White LED Driver for LCD Backlight with SMBus Interface 28-WQFN -40 to 85
8-Ch White LED Driver, 1.2MHz, 45V Out, 2.5A, SMBus, QFN Product overview: TPS61195RUYT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 45V, 2.5A, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2MHz, 45V, 2.5A, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61195RUYT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034289-TPS61195RUYT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Output Voltage: 4.5 V to 45 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (4x4)
Maximum Supply Voltage: 21V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 28-WQFN (4x4)
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 28-WQFN (4x4)
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 28-WQFN (4x4)
LED DRIVER, PWM, 1MHZ, WQFN-28; Device Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:21V; Output Voltage Max:45V; Output Current Max:4.5A; Switching Frequency:1MHz; No. of Outputs:8Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRV RGLTR PWM 30MA 28WQFN
IC LED DRIVER RGLTR DIM 28WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61195RUYT | 137-TPS61195RUYT | 034289-TPS61195RUYT | 296-27519-2-ND | 29AH8158 | TPS61195RUYT | TPS61195RUYT |
| Product Name | TPS61195 96 LED, 8-Channel White LED Driver for LCD Backlight with SMBus Interface | 1.2MHz 45V 2.5A QFN LED Driver IC | PMIC - PMIC - LED Drivers - TPS61195RUYT | LED Drivers | Led Driver, Pwm, 1Mhz, Wqfn-28; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 21 volts | 4.5 volts | 4.5 to 21 volts | 4.5 to 21 volts | 4.5 to 21 volts | ||
| Output Voltage | 15 to 45 volts | 45 volts | 4.5 to 45 volts | 4.5 to 45 volts | 45 volts | ||
| Efficiency | 94 % | ||||||
| Number of Channels | 8 # | 8 # |