16-Channel LED Driver with Dot Correction and Grayscale PWM Control 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032722-TLC59401RHBR
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59401
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): AS1112B-BQFT; AS1112C-BQFT; IS31FL3235-QFLS2-TR;
Introduction Date: November 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
32-Pin VQFN EP LED Driver, 17V Out, 60uA Supply Product overview: TLC59401RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 60uA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 60uA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59401RHBR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
LED Lighting Drivers 16Ch LED Driver
IC LED DRIVER LIN 120MA 32VQFN
IC LED DRVR LINEAR 120MA 32VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59401RHBR | 032722-TLC59401RHBR | 137-TLC59401RHBR | 296-25566-6-ND | TLC59401RHBR | TLC59401RHBR | TLC59401RHBR |
| Product Name | TLC59401 16-Channel LED Driver with Dot Correction and Grayscale PWM Control | PMIC - PMIC - LED Drivers - TLC59401RHBR | 17V 60uA VQFN LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | ||||||
| Package Type | HTSSOP,VQFN | 32-VQFN (5x5) | |||||
| Features | RoHS Compliant | RoHS Compliant |