16-Channel, Constant-Current LED Driver 24-SSOP -40 to 85
LED Driver, 16-Segment, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 032718-TLC59284DBQR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59284
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 45mA
Alternative Parts (Cross-Reference): LED1642GWPTR; TC62D722CFNG(EL,BH; STAP16DPPS05XTTR;
Introduction Date: December 24, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
LED Driver 11000uA Supply Current 24-Pin SSOP T/R Product overview: TLC59284DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11000uA, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 11000uA, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59284DBQR can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 45MA 24SSOP
IC LED DRIVER LINEAR 45MA 24SSOP
LED Lighting Drivers 16CH Constant Current LED Dvr
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59284DBQR | TLC59284DBQR | 032718-TLC59284DBQR | 296-39245-1-ND | 137-TLC59284DBQR | TLC59284DBQR | TLC59284DBQR | TLC59284DBQR |
| Product Name | TLC59284 16-Channel, Constant-Current LED Driver | PMIC - PMIC - LED Drivers - TLC59284DBQR | LED Drivers | 11000uA SSOP LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | ||||||
| Package Type | SSOP | 24-SSOP | ||||||
| Features | RoHS Compliant | RoHS Compliant |