The TLC5930PWP is a 12-channel constant-current LED sink driver in a 24-pin HTSSOP package with a PowerPad, designed for full- or multi-color LED displays. It supports a constant-current output range of 0.2 mA to 40 mA per channel with 12-bit precision and 1024-step PWM gray-scale control up to 25 MHz. Brightness is adjustable via plane brightness (64 steps), frequency division (16 steps), and dot correction (256 steps). It operates from a 3.0 V to 3.6 V supply with LVTTL-compatible inputs and features DS-Link data communication up to 20 Mbps. The device includes error detection for LED leakage, thermal overload, and clock errors, and maintains output current matching within ±4%. The operating temperature range is -20°C to 85°C. The package measures 530 mm in length, 10.2 mm in width, and 3.6 mm in height.
12 Channel LED Driver 24-HTSSOP -20 to 85
LED Driver IC 12 Output Linear Shift Register Dimming 40mA 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 141929-TLC5930PWP
Packaging: Tube/Rail
Type: Linear
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 12
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-HTSSOP
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
12 channel LED driver 24-HTSSOP -20 to 85 Product overview: TLC5930PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5930PWP can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 40MA 24HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5930PWP | 296-15631-5-ND | 141929-TLC5930PWP | 137-TLC5930PWP | TLC5930PWP |
| Product Name | TLC5930 12 Channel LED Driver | LED Drivers | PMIC - PMIC - LED Drivers - TLC5930PWP | Dual HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 12 # | 12 # | |||
| Package Type | HTSSOP | 24-HTSSOP | |||
| Features | RoHS Compliant | RoHS Compliant |