Texas Instruments Standard Linear and Logic TEXAS INSTRUMENTS - TPS61045DRBR - WHITE LED DRIVER, BOOST, SON-8 TPS61045DRBR

Description
TEXAS INSTRUMENTS - TPS61045DRBR - WHITE LED DRIVER, BOOST, SON-8
Description
TEXAS INSTRUMENTS - TPS61045DRBR - WHITE LED DRIVER, BOOST, SON-8

Suppliers

Company
Product
Description
Supplier Links
TEXAS INSTRUMENTS - TPS61045DRBR - WHITE LED DRIVER, BOOST, SON-8 - 815-TPS61045DRBR - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - TPS61045DRBR - WHITE LED DRIVER, BOOST, SON-8
815-TPS61045DRBR
TEXAS INSTRUMENTS - TPS61045DRBR - WHITE LED DRIVER, BOOST, SON-8 815-TPS61045DRBR
TEXAS INSTRUMENTS - TPS61045DRBR - WHITE LED DRIVER, BOOST, SON-8

TEXAS INSTRUMENTS - TPS61045DRBR - WHITE LED DRIVER, BOOST, SON-8

Supplier's Site
Lcd Boost Converter, Dig Adj, Son-8; Device Topology Texas Instruments - 17AH9406 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Boost Converter, Dig Adj, Son-8; Device Topology Texas Instruments
17AH9406
Lcd Boost Converter, Dig Adj, Son-8; Device Topology Texas Instruments 17AH9406
LCD BOOST CONVERTER, DIG ADJ, SON-8; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Max:28V; Output Current Max:20mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LCD BOOST CONVERTER, DIG ADJ, SON-8; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Max:28V; Output Current Max:20mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 815-TPS61045DRBR 17AH9406
Product Name TEXAS INSTRUMENTS - TPS61045DRBR - WHITE LED DRIVER, BOOST, SON-8 Lcd Boost Converter, Dig Adj, Son-8; Device Topology Texas Instruments
Input Voltage 2.4 volts 1.8 to 6 volts
Output Voltage 28 volts 28 volts
Output Current 20 milliamps 20 milliamps
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6279ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 17 volts
Number of Channels 16 #
View Details
5 suppliers
LED Driver ICs - 427664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 0.3069 volts
View Details