Manufacturer: Texas Instruments
Win Source Part Number: 1272756-TPS61059DRCR
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Applications: Backlight, Camera Flash
Mounting: SMD
Voltage - Output: 2.5 V ~ 5.5 V
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: TPS61059
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 800mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): LTC3428EDD#TR; MAX1760HETB; MAX8969EWL+T;
Introduction Date: June 10, 2004
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN 10-VSON -40 to 85 Product overview: TPS61059DRCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61059DRCR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 800mA 10-VSON (3x3)
IC LED DRIVER RGLTR 800MA 10VSON
IC LED DRIVER RGLTR 800MA 10VSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1272756-TPS61059DRCR | 137-TPS61059DRCR | TPS61059DRCR-ND | TPS61059DRCR | TPS61059DRCR |
| Product Name | PMIC - PMIC - LED Drivers - TPS61059DRCR | 1.5A QFN LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | ||
| Number of Channels | 1 # |