Texas Instruments TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection TLC5955DCA

Description
48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-HTSSOP -40 to 85
Request a Quote Datasheet
Description
48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection - TLC5955DCA - Texas Instruments
Dallas, TX, United States
TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection
TLC5955DCA
TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection TLC5955DCA
48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-HTSSOP -40 to 85

48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-HTSSOP -40 to 85

Buy Now Datasheet
LED Drivers - 296-44424-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-44424-5-ND
LED Drivers 296-44424-5-ND
LED Driver IC 48 Output Linear Shift Register Analog Dimming 30mA 56-HTSSOP

LED Driver IC 48 Output Linear Shift Register Analog Dimming 30mA 56-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5955DCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5955DCA
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5955DCA
IC LED DRV LIN ANALOG 56HTSSOP

IC LED DRV LIN ANALOG 56HTSSOP

Supplier's Site
Led Driver, Linear, 30Mhz, Htssop-56; Device Topology Texas Instruments - 28AH5395 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Linear, 30Mhz, Htssop-56; Device Topology Texas Instruments
28AH5395
Led Driver, Linear, 30Mhz, Htssop-56; Device Topology Texas Instruments 28AH5395
LED DRIVER, LINEAR, 30MHZ, HTSSOP-56; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:11V; Output Current Max:31.9mA; Switching Frequency:25MHz; No. of Outputs:48Outputs; IC RoHS Compliant: Yes

LED DRIVER, LINEAR, 30MHZ, HTSSOP-56; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:11V; Output Current Max:31.9mA; Switching Frequency:25MHz; No. of Outputs:48Outputs; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5955DCA 296-44424-5-ND TLC5955DCA 28AH5395
Product Name TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Linear, 30Mhz, Htssop-56; Device Topology Texas Instruments
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 48 #
Package Type HTSSOP,QFN
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMK/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q1MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 17 volts
Package Type 24-SOIC (0.295", 7.50mm Width)
View Details