Manufacturer: Texas Instruments
Win Source Part Number: 1273723-TPS92510DGQR
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Lighting
Mounting: SMD
Frequency: 100kHz ~ 2.5MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS92510DGQR
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-MSOP-PowerPad
Voltage Supply MAX: 60V
Output Current per Channel: 1.5A
Voltage Supply MIN: 3.5V
Alternative Parts (Cross-Reference): CL525K4-G; ZXLD1356ET5; LTC3783EEFE#TR;
Introduction Date: October 23, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
1.5-A constant current buck converter for HB LEDs 10-HVSSOP -40 to 125 Product overview: TPS92510DGQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92510DGQR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP
IC LED DRVR RGLTR PWM 10HVSSOP
IC LED DRIVER RGLTR DIM 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1273723-TPS92510DGQR | 137-TPS92510DGQR | 296-35055-2-ND | TPS92510DGQR | TPS92510DGQR |
| Product Name | PMIC - PMIC - LED Drivers - TPS92510DGQR | Buck LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 1 # | ||||
| Input Voltage | 3.5 to 60 volts | 3.5 to 60 volts |