Texas Instruments TPS61182 1.5A White LED Driver for Notebooks TPS61182RTETG4

Description
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
Request a Quote Datasheet
Description
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61182 1.5A White LED Driver for Notebooks - TPS61182RTETG4 - Texas Instruments
Dallas, TX, United States
TPS61182 1.5A White LED Driver for Notebooks
TPS61182RTETG4
TPS61182 1.5A White LED Driver for Notebooks TPS61182RTETG4
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85

1.5A White LED Driver for Notebooks 16-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Boost 1.5A 38V 1.3MHz LED Driver IC
745-TPS61182RTETG4
Boost 1.5A 38V 1.3MHz LED Driver IC 745-TPS61182RTETG4
6-Ch Boost LED Driver IC, 1.5A, 38V Out, 1.3MHz, QFN Product overview: TPS61182RTETG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 38V, 1.3MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, 38V, 1.3MHz, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TPS61182RTETG4 can be used for catalog matching and distributor lookup.

6-Ch Boost LED Driver IC, 1.5A, 38V Out, 1.3MHz, QFN Product overview: TPS61182RTETG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 38V, 1.3MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, 38V, 1.3MHz, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TPS61182RTETG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - TPS61182RTETG4 - 1112241-TPS61182RTETG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61182RTETG4
1112241-TPS61182RTETG4
PMIC - PMIC - LED Drivers - TPS61182RTETG4 1112241-TPS61182RTETG4
Manufacturer: Texas Instruments Win Source Part Number: 1112241-TPS61182RTET G4 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 5V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112241-TPS61182RTETG4
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 5V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers LED Drivers
Product Number TPS61182RTETG4 745-TPS61182RTETG4 1112241-TPS61182RTETG4
Product Name TPS61182 1.5A White LED Driver for Notebooks Boost 1.5A 38V 1.3MHz LED Driver IC PMIC - PMIC - LED Drivers - TPS61182RTETG4
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 to 24 volts 5 volts
Output Voltage 5 to 39 volts 38 volts 38 volts
Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
5 suppliers