Resonant-Switching Driver Controller for LED Lighting 8-SOIC -40 to 125
LED Driver IC 1 Output DC DC Controller Half-Bridge Dimming 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1113591-TPS92023DR
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Topology: Half-Bridge
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 11.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Resonant-Switching Driver Controller for LED Lighting 8-SOIC -40 to 125 Product overview: TPS92023DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92023DR can be used for catalog matching and distributor lookup.
LED Lighting Drivers Resonant-Switching Driver Controller
IC LED DRIVER CTRLR 8SOIC
IC LED DRIVER CONTROLLER 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92023DR | 296-37005-2-ND | 1113591-TPS92023DR | 137-TPS92023DR | TPS92023DR | TPS92023DR | TPS92023DR |
| Product Name | TPS92023 Resonant-Switching Driver Controller for LED Lighting | LED Drivers | PMIC - PMIC - LED Drivers - TPS92023DR | SOIC LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | ||||||
| Input Voltage | 12 to 45 volts | 11.5 to 18 volts | 11.5 volts | 11.5 to 18 volts | |||
| Output Voltage | 5 to 300 volts |