Texas Instruments Datasheets for Power Operational Amplifiers
Power operational amplifiers (POA) are used to increase the power of low-level signals in applications that drive low impedances or reactive loads. They dissipate excess energy as heat, deliver extensive current, and can sustain relatively high supply voltages.
Power Operational Amplifiers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier 8-SOIC -40 to 85 | |
| 1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85 | |
| 1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 85 | |
| 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 5-SC70 -40 to 105 | |
| 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 5-SOT-23 -40 to 105 | |
| 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 8-SOIC -40 to 105 | |
| 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 8-VSSOP -40 to 105 | |
| 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 5-SC70 -40 to 85 | |
| 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 5-SOT-23 -40 to 85 | |
| 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 8-SOIC -40 to 85 | |
| 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 8-VSSOP -40 to 85 | |
| 1W, Bypass-Capacitor-les s Audio Power Amplifier with Internal Selectable Gain 8-VSSOP -40 to 85 | |
| 20-W Stereo I2S Audio Power Amplifier with Speaker EQ and DRC 48-HTQFP 0 to 85 | |
| 3W Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85 | |
| 44V Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85 | |
| Advanced LinCMOS Rail-to-Rail Very Low-Power Operational Amplifier 0- 0 to 0 | |
| Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 125 | |
| Automotive Catalog Advanced LinCMOS Rail-to-Rail Very Low-Power Operational Amplifier 14-TSSOP -40 to 125 | |
| Automotive Catalog Advanced LinCMOS Rail-to-Rail Very Low-Power Operational Amplifier 8-SOIC -40 to 125 | |
| Automotive Catalog Advanced LinCMOS Rail-to-Rail Very Low-Power Operational Amplifier 8-TSSOP -40 to 125 | |
| Automotive Catalog Rail-to-Rail Very Low Power Operational Amplifier 14-TSSOP -40 to 125 | |
| CMOS Dual Micropower Operational Amplifier 8-CDIP | |
| CMOS Dual Micropower Operational Amplifier 8-PDIP -40 to 85 | |
| CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85 | |
| CMOS Quad Micropower Operational Amplifier 14-PDIP -40 to 85 | |
| CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85 | |
| CMOS Single Micropower Operational Amplifier 8-PDIP -40 to 85 | |
| CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85 | |
| Digital Input Class-D Speaker Amplifier with Audio Processing and mono headphone amplifier 24-VQFN -40 to 85 | |
| Digital Input, Closed-Loop Class-D Amplifier with HybridFlow Processing and BD Modulation 48-HTSSOP -25 to 85 | |
| Dual Audio Operational Amplifier 8-SOIC -40 to 85 | |
| Dual High Performance, High Fidelity Audio Operational Amplifier 8-PDIP -40 to 85 | |
| Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85 | |
| Dual High Power Operational Amplifier 8-TO-3 | |
| Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP | |
| Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC | |
| Dual Precision Single Supply Low-Power Operational Amplifier 8-PDIP -40 to 85 | |
| Dual Precision Single Supply Low-Power Operational Amplifier 8-PDIP 0 to 70 | |
| Dual Precision Single Supply Low-Power Operational Amplifier 8-SO 0 to 70 | |
| Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85 | |
| Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -55 to 125 | |
| Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC 0 to 70 | |
| Dual Precision Single Supply Low-Power Operational Amplifier 8-TSSOP -40 to 85 | |
| Dual Precision Single Supply Low-Power Operational Amplifier 8-TSSOP 0 to 70 | |
| Dual Precision Single Supply uPower Operational Amplifier 8-PDIP -40 to 85 | |
| Dual Precision Single Supply uPower Operational Amplifier 8-PDIP 0 to 70 | |
| Dual Precision Single Supply uPower Operational Amplifier 8-SO 0 to 70 | |
| Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85 | |
| Dual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 70 | |
| Dual Precision Single Supply uPower Operational Amplifier 8-TSSOP -40 to 85 | |
| Dual Precision Single Supply uPower Operational Amplifier 8-TSSOP 0 to 70 | |
| Dual Rail-To-Rail Micropower Operational Amplifier 8-PDIP -40 to 125 | |
| Dual Rail-To-Rail Micropower Operational Amplifier 8-PDIP 0 to 70 | |
| Dual Rail-To-Rail Micropower Operational Amplifier 8-SOIC -40 to 125 | |
| Dual Rail-To-Rail Micropower Operational Amplifier 8-SOIC 0 to 70 | |
| Dual Rail-To-Rail Micropower Operational Amplifier 8-TSSOP 0 to 70 | |
| Enhanced Product Advanced Lincmos Rail-To-Rail Very Low Power Operational Amplifiers 8-SOIC -40 to 125 | |
| Enhanced Product Advanced Lincmos Rail-To-Rail Very Low-Power Operational Amplifiers 14-SOIC -40 to 125 | |
| Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier (Low-Power Version TLE2071) 8-PDIP | |
| Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier (Low-Power Version TLE2071) 8-SOIC | |
| Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier 20-LCCC -55 to 125 | |
| Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier 8-CDIP -55 to 125 | |
| Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC 0 to 70 | |
| Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC | |
| Filterless High Efficiency 3W Switching Audio Amplifier 8-WSON -40 to 85 | |
| Fully Differential I/O Audio Amplifier 8-SOIC -40 to 85 | |
| High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver 12-DSBGA -40 to 85 | |
| High Power Monolithic Operational Amplifier 11-TO-220 -25 to 85 | |
| High Power Monolithic Operational Amplifier 8-TO-3 | |
| High-Performance 68W Audio Power Amplifier with Mute 11-TO-220 0 to 70 | |
| High-Voltage, High-Current Op Amp, Excellent Output Swing 11-Power Package -40 to 85 | |
| High-Voltage, High-Current Op Amp, Excellent Output Swing 11-TO-220 -40 to 85 | |
| High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85 | |
| High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85 | |
| High-Voltage, High-Current Operational Amplifier 11-Power Package -55 to 125 | |
| High-Voltage, High-Current Operational Amplifier 5-DDPAK/TO-263 | |
| High-Voltage, High-Current Operational Amplifier 5-TO-220 -40 to 85 | |
| JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP | |
| JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC | |
| LinCMOS(TM) Low-Power Operational Amplifier 8-PDIP -40 to 85 | |
| LinCMOS(TM) Low-Power Operational Amplifier 8-PDIP 0 to 70 | |
| LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC -40 to 85 | |
| LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC 0 to 70 | |
| LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-PDIP -40 to 85 | |
| LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-PDIP 0 to 70 | |
| LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-PDIP | |
| LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SO 0 to 70 | |
| LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC -40 to 85 | |
| LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC -55 to 125 | |
| LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70 | |
| LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC | |
| LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-TSSOP 0 to 70 | |
| LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85 | |
| LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode 8-VSSOP -40 to 85 | |
| LM4811 Dual 105mW Headphone Amplifier with Digital Volume Control and Shutdown Mode 10-VSSOP -40 to 85 | |
| Low Power Operational Amplifier/Voltage Comparator 8-PDIP 0 to 70 | |
| Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70 | |
| Low Voltage Audio Power Amplifier 8-SOIC 0 to 70 | |
| Low-Power Operational Amplifier and Voltage Comparator 8-PDIP 0 to 70 | |
| Low-Power Operational Amplifier and Voltage Comparator 8-SOIC 0 to 70 | |
| Low-Power Operational Amplifier and Voltage Comparator 8-VSSOP 0 to 70 | |
| OPA1602, OPA1604 SoundPlus High-Performance, Bipolar-Input Audio Op Amp 8-SOIC -40 to 85 | |
| OPA2541 Dual High Power Operational Amplifier | |
| Power Operational Amplifier 5-TO-220 0 to 70 | |
| Power Operational Amplifier 5-TO-220 | |
| Precision CMOS Dual Micropower Operational Amplifier 8-PDIP -40 to 85 | |
| Precision CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85 | |
| Precision CMOS Quad Micropower Operational Amplifier 14-PDIP -40 to 85 | |
| Precision CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85 | |
| Precision CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85 | |
| Programmable Low-Power Operational Amplifier 8-PDIP -40 to 85 | |
| Programmable Low-Power Operational Amplifier 8-PDIP 0 to 70 | |
| Programmable Low-Power Operational Amplifier 8-PDIP | |
| Programmable Low-Power Operational Amplifier 8-SO 0 to 70 | |
| Programmable Low-Power Operational Amplifier 8-SOIC -40 to 85 | |
| Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70 | |
| Programmable Low-Power Operational Amplifier 8-SOIC | |
| PWM input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70 | |
| Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-PDIP -40 to 85 | |
| Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-PDIP 0 to 70 | |
| Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-SOIC -40 to 85 | |
| Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-SOIC 0 to 70 | |
| Quad Precision Single Supply Low-Power Operational Amplifier 14-PDIP -40 to 85 | |
| Quad Precision Single Supply Low-Power Operational Amplifier 14-PDIP 0 to 70 | |
| Quad Precision Single Supply Low-Power Operational Amplifier 14-SO 0 to 70 | |
| Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC -40 to 85 | |
| Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC 0 to 70 | |
| Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85 | |
| Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP 0 to 70 | |
| Quad Precision Single Supply Micropower Operational Amplifier 14-PDIP -40 to 85 | |
| Quad Precision Single Supply Micropower Operational Amplifier 14-PDIP 0 to 70 | |
| Quad Precision Single Supply Micropower Operational Amplifier 14-SO 0 to 70 | |
| Quad Precision Single Supply Micropower Operational Amplifier 14-SOIC -40 to 85 | |
| Quad Precision Single Supply Micropower Operational Amplifier 14-SOIC 0 to 70 | |
| Quad Precision Single Supply uPower Operational Amplifier 14-PDIP -40 to 85 | |
| Quad Precision Single Supply uPower Operational Amplifier 14-PDIP 0 to 70 | |
| Quad Precision Single Supply uPower Operational Amplifier 14-SO 0 to 70 | |
| Quad Precision Single Supply uPower Operational Amplifier 14-SOIC -40 to 85 | |
| Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70 | |
| Quad Precision Single Supply uPower Operational Amplifier 14-TSSOP -40 to 85 | |
| Quad Precision Single Supply uPower Operational Amplifier 14-TSSOP 0 to 70 | |
| Quad Rail-To-Rail uPower Operational Amplifier 14-PDIP 0 to 70 | |
| Quad Rail-To-Rail uPower Operational Amplifier 14-PDIP | |
| Quad Rail-To-Rail uPower Operational Amplifier 14-SOIC 0 to 70 | |
| Quad Rail-To-Rail uPower Operational Amplifier 14-SOIC | |
| Quad Rail-To-Rail uPower Operational Amplifier 14-TSSOP 0 to 70 | |
| Quadruple Low-Power Operational Amplifier 14-PDIP -40 to 85 | |
| Quadruple Low-Power Operational Amplifier 14-SOIC -40 to 85 | |
| Quadruple Low-Power Operational Amplifier 14-TSSOP -40 to 85 | |
| Single Low-Power Operational Amplifier 5-SOT-23 -40 to 85 | |
| Single-Supply, Low-Power Operational Amplifier 0- 25 Only | |
| Single-Supply, MicroPower Operational Amplifiers 14-PDIP | |
| Single-Supply, MicroPower Operational Amplifiers 14-SOIC | |
| Single-Supply, MicroPower Operational Amplifiers 8-PDIP | |
| Single-Supply, MicroPower Operational Amplifiers 8-SOIC -40 to 85 | |
| Single-Supply, MicroPower Operational Amplifiers 8-SOIC | |
| Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps 8-SOIC -40 to 85 | |
| Sound-Plus High-Performance, JFET-Input Audio OpAmps 8-SOIC -40 to 85 | |
| Tiny Low power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 125 | |
| Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85 |
| Next >> |