Texas Instruments TPS61310 1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface TPS61310YFFR

Description
1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61310 1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface - TPS61310YFFR - Texas Instruments
Dallas, TX, United States
TPS61310 1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface
TPS61310YFFR
TPS61310 1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface TPS61310YFFR
1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface 20-DSBGA -40 to 85

1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface 20-DSBGA -40 to 85

Buy Now Datasheet
 - TPS61310YFFR - Rochester Electronics
Newburyport, MA, United States
TPS61310 1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface

TPS61310 1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61310YFFR - 034308-TPS61310YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61310YFFR
034308-TPS61310YFFR
PMIC - PMIC - LED Drivers - TPS61310YFFR 034308-TPS61310YFFR
Manufacturer: Texas Instruments Win Source Part Number: 034308-TPS61310YFFR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Output Voltage: 2.5 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.5A (Flash) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034308-TPS61310YFFR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Output Voltage: 2.5 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.5A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Drivers - 296-27243-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27243-2-ND
LED Drivers 296-27243-2-ND
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-DSBGA

LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-DSBGA

Buy Now Datasheet
Singapore, Singapore
1.5A 2MHz 5.5V BGA LED Driver IC
137-TPS61310YFFR
1.5A 2MHz 5.5V BGA LED Driver IC 137-TPS61310YFFR
1.5A 2MHz 3-Ch LED Driver IC, 5.5V, BGA Product overview: TPS61310YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 2MHz, 5.5V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 2MHz, 5.5V, BGA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61310YFFR can be used for catalog matching and distributor lookup.

1.5A 2MHz 3-Ch LED Driver IC, 5.5V, BGA Product overview: TPS61310YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 2MHz, 5.5V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 2MHz, 5.5V, BGA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61310YFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61310YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61310YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61310YFFR
IC LED DRV RGLTR PWM 20DSBGA

IC LED DRV RGLTR PWM 20DSBGA

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61310YFFR
LED Lighting Drivers TPS61310YFFR
LED Lighting Drivers 1.5A Mult LED Camera Flash Driver

LED Lighting Drivers 1.5A Mult LED Camera Flash Driver

Buy Now Datasheet
PMIC - LED Drivers - TPS61310YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61310YFFR
PMIC - LED Drivers TPS61310YFFR
IC LED DRIVER RGLTR DIM 20DSBGA

IC LED DRIVER RGLTR DIM 20DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61310YFFR TPS61310YFFR 034308-TPS61310YFFR 296-27243-2-ND 137-TPS61310YFFR TPS61310YFFR TPS61310YFFR TPS61310YFFR
Product Name TPS61310 1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface PMIC - PMIC - LED Drivers - TPS61310YFFR LED Drivers 1.5A 2MHz 5.5V BGA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts 2.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Current ? to 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Package Type DSBGA 20-DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MAX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
8 suppliers
LED Driver IC - 137-LM27964SQ-I - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YQMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers