16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-HTSSOP -40 to 85
16-Ch LED Driver, 30MHz, 17V, 120mA, HTSSOP Product overview: TLC5940PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V, 120mA, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, 120mA, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5940PWP can be used for catalog matching and distributor lookup.
LED Driver, 16-Segment, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 089114-TLC5940PWP
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 28-HTSSOP
IC, LED DRVR PWM CONTROL 28-TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:130mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
IC LED DRIVER LIN 120MA 28HTSSOP
LED Lighting Drivers 4096 Step Grayscale LED Driver
IC LED DRVR LIN 120MA 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5940PWP | 137-TLC5940PWP | TLC5940PWP | 089114-TLC5940PWP | 296-17733-5-ND | 28AH5390 | TLC5940PWP | TLC5940PWP | TLC5940PWP |
| Product Name | TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control | 30MHz 17V 120mA HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5940PWP | LED Drivers | Ic, Led Drvr Pwm Control 28-Tssop; Device Topology Texas Instruments | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||||
| Package Type | HTSSOP,PDIP,VQFN | 28-HTSSOP | |||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |