The TLC5945RHBR is a 32-pin 5mm × 5mm VQFN package 16-channel LED driver with 12-bit grayscale PWM control and 6-bit dot correction for individual channel brightness adjustment. It provides constant-current sink capability up to 80mA per channel with a supply voltage range of 3.0V to 5.5V and supports LED power supply voltages up to 17V. The device features LED open detection and thermal error flag outputs, and operates over a temperature range of -40°C to 85°C. Data transfer occurs at up to 30MHz via a serial interface.
16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay 32-VQFN -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1108428-TLC5945RHBR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
16-Ch LED Driver, 80mA, 17V Out, 30MHz, VQFN EP Product overview: TLC5945RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 17V, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 17V, 30MHz, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5945RHBR can be used for catalog matching and distributor lookup.
LED Driver, 16-Segment, PQCC32
IC LED DRIVER LINEAR 80MA 32VQFN
IC LED DRIVER LINEAR 80MA 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5945RHBR | 296-21863-2-ND | 1108428-TLC5945RHBR | 137-TLC5945RHBR | TLC5945RHBR | TLC5945RHBR | TLC5945RHBR |
| Product Name | TLC5945 16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay | LED Drivers | PMIC - PMIC - LED Drivers - TLC5945RHBR | 80mA 17V 30MHz VQFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,VQFN | 32-VQFN (5x5) | |||||
| Features | RoHS Compliant | RoHS Compliant |