Texas Instruments TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DRVTG4

Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85
Request a Quote
Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS61165DRVTG4 is a high-brightness white LED driver designed for applications requiring efficient LED lighting solutions. It operates within a 3-V to 18-V input voltage range and features a 38-V open LED protection mechanism. The device includes a 1.2-A switch FET and operates at a fixed switching frequency of 1.2 MHz, allowing for compact designs. The LED current can be controlled via a one-wire digital interface or through PWM dimming, providing flexibility in brightness control without generating audible noise. The TPS61165 achieves up to 90% efficiency and is available in a compact 2mm x 2mm WSON package, making it suitable for various applications including handheld devices, industrial PCs, and backlighting for displays.

Datasheet Summary
Powered by GS/AI

The TPS61165DRVTG4 is a high-brightness white LED driver designed for applications requiring efficient LED lighting solutions. It operates within a 3-V to 18-V input voltage range and features a 38-V open LED protection mechanism. The device includes a 1.2-A switch FET and operates at a fixed switching frequency of 1.2 MHz, allowing for compact designs. The LED current can be controlled via a one-wire digital interface or through PWM dimming, providing flexibility in brightness control without generating audible noise. The TPS61165 achieves up to 90% efficiency and is available in a compact 2mm x 2mm WSON package, making it suitable for various applications including handheld devices, industrial PCs, and backlighting for displays.

Suppliers

Company
Product
Description
Supplier Links
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package - TPS61165DRVTG4 - Texas Instruments
Dallas, TX, United States
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package
TPS61165DRVTG4
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DRVTG4
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85

High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85

Buy Now Datasheet
LED Drivers - TPS61165DRVTG4-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Boost 1.2A 38V 1.2MHz LED Driver IC
137-TPS61165DRVTG4
Boost 1.2A 38V 1.2MHz LED Driver IC 137-TPS61165DRVTG4
1.2A Boost LED Driver, 38V Out, 1.2MHz, PWM Dimming, 18V In, QFN Product overview: TPS61165DRVTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 38V, 1.2MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 38V, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DRVTG4 can be used for catalog matching and distributor lookup.

1.2A Boost LED Driver, 38V Out, 1.2MHz, PWM Dimming, 18V In, QFN Product overview: TPS61165DRVTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 38V, 1.2MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 38V, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DRVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61165DRVTG4
LED Lighting Drivers TPS61165DRVTG4
LED Lighting Drivers Hi Brightness White LED Drvr

LED Lighting Drivers Hi Brightness White LED Drvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61165DRVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61165DRVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61165DRVTG4
IC LED DRVR RGLTR PWM 1.2A 6WSON

IC LED DRVR RGLTR PWM 1.2A 6WSON

Supplier's Site
PMIC - LED Drivers - TPS61165DRVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61165DRVTG4
PMIC - LED Drivers TPS61165DRVTG4
IC LED DRVR RGLTR DIM 1.2A 6SON

IC LED DRVR RGLTR DIM 1.2A 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61165DRVTG4 TPS61165DRVTG4-ND 137-TPS61165DRVTG4 TPS61165DRVTG4 TPS61165DRVTG4 TPS61165DRVTG4
Product Name TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package LED Drivers Boost 1.2A 38V 1.2MHz LED Driver IC LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 18 volts 3 to 18 volts 3 to 18 volts
Output Voltage 3 to 38 volts 3 to 38 volts 38 volts
Efficiency 90 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
LM3447 Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting - LM3447MTX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 7.5 to 17.5 volts
View Details
7 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-35/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers