1.5A Multiple LED Camera Flash Driver With I2C(tm) Compatible Interface. 20-DSBGA -40 to 85
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-DSBGA
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-DSBGA
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-DSBGA
1.5A multiple LED Camera flash driver with I2C compatible interface. 20-DSBGA -40 to 85 Product overview: TPS61311YFFT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61311YFFT can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 20DSBGA
IC LED DRIVER RGLTR DIM 20DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61311YFFT | 296-TPS61311YFFTTR-ND | 137-TPS61311YFFT | TPS61311YFFT | TPS61311YFFT |
| Product Name | TPS61311 1.5A Multiple LED Camera Flash Driver With I2C(tm) Compatible Interface. | LED Drivers | 1.5A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Output Current | ? to 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| Package Type | DSBGA |