Texas Instruments High-Performance Analog Boost 23.5V 400mA 1MHz LED Driver IC TPS61062YZFR

Description
Boost Converter IC, 23.5V, 400mA, 1MHz, PWM Dimming, BGA Product overview: TPS61062YZFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 23.5V, 400mA, 1MHz, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 23.5V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61062YZFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Boost Converter IC, 23.5V, 400mA, 1MHz, PWM Dimming, BGA Product overview: TPS61062YZFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 23.5V, 400mA, 1MHz, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 23.5V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61062YZFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 23.5V 400mA 1MHz LED Driver IC
137-TPS61062YZFR
Boost 23.5V 400mA 1MHz LED Driver IC 137-TPS61062YZFR
Boost Converter IC, 23.5V, 400mA, 1MHz, PWM Dimming, BGA Product overview: TPS61062YZFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 23.5V, 400mA, 1MHz, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 23.5V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61062YZFR can be used for catalog matching and distributor lookup.

Boost Converter IC, 23.5V, 400mA, 1MHz, PWM Dimming, BGA Product overview: TPS61062YZFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 23.5V, 400mA, 1MHz, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 23.5V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61062YZFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS61062YZFR - Rochester Electronics
Newburyport, MA, United States
LED Driver, 1-Segment, PBGA8

LED Driver, 1-Segment, PBGA8

Supplier's Site Datasheet
LED Drivers - TPS61062YZFR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TPS61062YZFR-ND
LED Drivers TPS61062YZFR-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-DSBGA

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-DSBGA

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61062YZFR - 081703-TPS61062YZFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61062YZFR
081703-TPS61062YZFR
PMIC - PMIC - LED Drivers - TPS61062YZFR 081703-TPS61062YZFR
Manufacturer: Texas Instruments Win Source Part Number: 081703-TPS61062YZFR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 23.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DSBGA Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 081703-TPS61062YZFR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 23.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA (Switch)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61062YZFR
LED Lighting Drivers TPS61062YZFR
LED Lighting Drivers 24V 400mA Switch 1MHz Boost Converter

LED Lighting Drivers 24V 400mA Switch 1MHz Boost Converter

Buy Now Datasheet
PMIC - LED Drivers - TPS61062YZFR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61062YZFR
PMIC - LED Drivers TPS61062YZFR
IC LED DRIVER RGLTR DIM 8DSBGA

IC LED DRIVER RGLTR DIM 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61062YZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61062YZFR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61062YZFR
IC LED DRV RGLTR PWM 8DSBGA

IC LED DRV RGLTR PWM 8DSBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TPS61062YZFR TPS61062YZFR TPS61062YZFR-ND 081703-TPS61062YZFR TPS61062YZFR TPS61062YZFR TPS61062YZFR
Product Name Boost 23.5V 400mA 1MHz LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TPS61062YZFR LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 23.5 volts 23.5 volts 23.5 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 6 volts 2.7 volts 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT4016VSR-T2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 80 milliamps
View Details
LED Driver ICs - 2467416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 25 milliamps
View Details
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YQMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers