16 Channel Constant Current LED Driver with LED Open Detection 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043159-TLC5928PWR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
16 channel constant current LED driver with LED open Detection 24-TSSOP -40 to 85 Product overview: TLC5928PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5928PWR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-TSSOP
IC LED DRIVER LIN 35MA 24TSSOP
IC LED DRVR LINEAR 35MA 24TSSOP
LED Lighting Drivers 16Ch on/off LED driver w/ LED
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5928PWR | 043159-TLC5928PWR | 137-TLC5928PWR | 296-47838-1-ND | TLC5928PWR | TLC5928PWR | TLC5928PWR |
| Product Name | TLC5928 16 Channel Constant Current LED Driver with LED Open Detection | PMIC - PMIC - LED Drivers - TLC5928PWR | TSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,SSOP,TSSOP,VQFN | 24-TSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant |