Manufacturer: Texas Instruments
Win Source Part Number: 213391-TPS61162YFFR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Output Voltage: 2.7 V to 27 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA
2-Ch Boost LED Driver, 27Vout, 1.2MHz, Analog/PWM Dimming, SM Product overview: TPS61162YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61162YFFR can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 9DSBGA
IC LED DRV RGLTR PWM 30MA 9DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 213391-TPS61162YFFR | TPS61162YFFR-ND | 137-TPS61162YFFR | TPS61162YFFR | TPS61162YFFR |
| Product Name | PMIC - PMIC - LED Drivers - TPS61162YFFR | LED Drivers | Boost 1.2MHz LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 6.5 volts | 2.7 to 6.5 volts | ||
| Output Voltage | 2.7 to 27 volts | 2.7 to 27 volts | 27 volts | ||
| Output Current | 1500 milliamps | 30 milliamps | 30 milliamps |