3-Channel, 12-Bit PWM Constant Current LED Driver 8-SOIC -40 to 125
3-channel, 12-bit PWM constant current LED driver 8-SOIC -40 to 125 Product overview: TLC5973DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5973DR can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC
LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC
LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108452-TLC5973DR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 12MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 3
Family Name: TLC5973
Output Voltage: 21V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Alternative Parts (Cross-Reference): PCA9533DP/01,118; PCA9533DP/02,118; A6276SA; A6275SLWTR;
Introduction Date: May 09, 2013
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR 50MA 8SOIC
IC LED DRIVER LINEAR 50MA 8SOIC
21V 12MHz 3 50mA 3V~6V SOIC-8 LED Drivers ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5973DR | 137-TLC5973DR | 296-39248-2-ND | 1108452-TLC5973DR | TLC5973DR | TLC5973DR | TLC5973DR |
| Product Name | TLC5973 3-Channel, 12-Bit PWM Constant Current LED Driver | SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC5973DR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 3 # | 3 # | |||||
| Package Type | SOIC | 8-SOIC | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |