16-Channel Constant Current LED Driver with 4-Channel Grouped Delay 24-VQFN -40 to 85
16-Ch Constant Current LED Driver, 35MHz, 45mA, 17V, VQFN Product overview: TLC59282RGET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 45mA, 17V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 45mA, 17V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59282RGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269136-TLC59282RGET
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 17V
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59282
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 45mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX1698AEUB+; MAX6948BGWA+; MAX6948BGWA+T;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-VQFN (4x4)
LED DRIVER, 16CH, 24VQFN; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:45mA; Switching Frequency:35MHz; No. of Outputs:16Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
IC LED DRIVER LINEAR 45MA 24VQFN
LED Lighting Drivers 16CH CONST CURRENT LED DRIVER
IC LED DRIVER LINEAR 45MA 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59282RGET | 137-TLC59282RGET | 1269136-TLC59282RGET | 296-29518-2-ND | 29AH7844 | TLC59282RGET | TLC59282RGET | TLC59282RGET |
| Product Name | TLC59282 16-Channel Constant Current LED Driver with 4-Channel Grouped Delay | 35MHz 45mA 17V VQFN LED Driver IC | PMIC - PMIC - LED Drivers - TLC59282RGET | LED Drivers | Led Driver, 16Ch, 24Vqfn; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | ||||||
| Package Type | SSOP,VQFN | |||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |