The TPS60230 is a white LED charge pump current source designed for backlighting color displays, providing regulated output current up to 25 mA per channel for five LEDs with total current of 125 mA. It operates from a 2.7 V to 6.5 V input, features 1x and 1.5x fractional conversion for high efficiency, and includes PWM brightness control. The device is housed in a 3 mm × 3 mm 16-pin VQFN (RGT) package and operates over a temperature range of -40°C to 85°C. Integrated protections include overcurrent, overtemperature, and undervoltage lockout with hysteresis.
5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034206-TPS60230RGTT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
5-channel, current-regulated 125-mA charge pump for white LED backlight in 3x3 QFN 16-VQFN -40 to 85 Product overview: TPS60230RGTT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60230RGTT can be used for catalog matching and distributor lookup.
LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)
LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)
LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)
IC LED DRIVER RGLTR DIM 16QFN
IC LED DRV RGLTR PWM 25MA 16VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS60230RGTT | 034206-TPS60230RGTT | 137-TPS60230RGTT | 296-17136-6-ND | TPS60230RGTT | TPS60230RGTT |
| Product Name | TPS60230 5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN | PMIC - PMIC - LED Drivers - TPS60230RGTT | QFN LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 6.5 volts | 2.7 volts | 2.7 to 6.5 volts | 2.7 to 6.5 volts | ||
| Number of Channels | 5 # | 5 # | ||||
| Package Type | QFN | 16-QFN (3x3) |