The TPS61196 is a 6-string 400-mA WLED driver with independent PWM dimming for each string, designed for LCD TV backlight applications. It is packaged in a 28-pin HTSSOP with PowerPAD™, measuring 9.70 mm × 4.40 mm. The device supports an input voltage range of 8 V to 30 V and up to 120 V output voltage, with programmable switching frequency from 100 kHz to 800 kHz. Each of the six current sinks provides 200 mA continuous and 400 mA pulsed output, with ±1.5% current matching between strings. It includes built-in protections for LED open/short, Schottky diode faults, ISET and IFB short-to-ground, and thermal shutdown. PWM dimming operates from 90 Hz to 22 kHz with resolution up to 5000:1. The operating temperature range is -40°C to 85°C.
6-String 400-mA WLED Driver with Independent PWM Dimming for Each String 28-HTSSOP -40 to 85
Win Source Part Number: 1253379-TPS61196PWPT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: Backlight
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 120V
Frequency: 800kHz
Current - Output / Channel: 400mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 30V
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS61196PWPT,296-394
Base Product Number: TPS61196
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 400mA 28-HTSSOP
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 400mA 28-HTSSOP
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 400mA 28-HTSSOP
6-String 400-mA WLED driver with Independent PWM dimming for Each String 28-HTSSOP -40 to 85 Product overview: TPS61196PWPT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61196PWPT can be used for catalog matching and distributor lookup.
IC LED DRVR CTRLR PWM 28HTSSOP
IC LED DRIVER RGLTR DIM 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61196PWPT | 1253379-TPS61196PWPT | 296-39434-1-ND | 137-TPS61196PWPT | TPS61196PWPT | TPS61196PWPT |
| Product Name | TPS61196 6-String 400-mA WLED Driver with Independent PWM Dimming for Each String | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 30 volts | 8 to 30 volts | 8 to 30 volts | |||
| Output Voltage | 8 to 120 volts | 120 volts | 120 volts | 120 volts | ||
| Efficiency | 96 % | |||||
| Number of Channels | 6 # | 6 # |