Non-Isolated, Buck PFC LED Driver with Digital Reference Control 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 937420-TPS92074DR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) - Dimming - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS92074
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40996-6, 296-TPS92074DRTR, 296-40996-1, 296-40996-2, 296-40996-2-ND, 296-40996-1-ND, TPS92074DR-ND, 296-40996-6-ND, -296-40996-1-ND, 296-TPS92074DRDKR, 296-TPS92074DRCT
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Dimming 8-SOIC
LED Lighting Drivers Non-Isolated Buck PFC LED Dvr
IC LED DRIVER OFFLINE 8SOIC
IC LED DRIVER OFFL 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92074DR | 937420-TPS92074DR | 296-TPS92074DRTR-ND | TPS92074DR | TPS92074DR | TPS92074DR |
| Product Name | TPS92074 Non-Isolated, Buck PFC LED Driver with Digital Reference Control | PMIC - PMIC - LED Drivers - TPS92074DR | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | |||||
| Input Voltage | 11 to 18 volts | 11 to 18 volts | 11 to 18 volts | |||
| Output Voltage | 9 to 120 volts |